HVACQuick.com Fantech EPD Series Commercial Industrial Dehumidifiers EPD250CR

Description
Fantech commercial DEHUMIDIFIER. 300 CFM with Standard Refrigeration. 115V, 11.3 Amps. 250 pint capacity at saturation. Models LPD150LR and LPD190LR: Low grain refrigerant system removes more moisture from the air than standard refrigerant systems. Models LPD180CR and LPD250CR: Commercial grade refrigerant system with extremely high daily output. - Low temperature operation to 40 F - Tough rotomolded cabinet - Electronic controls for precise, convenient setup and simple operation. - Digital hour meter for recording job times even when the unit is unplugged - 300 CFM blower to efficiently move more humid air through the system - Integrated handles (upper/lower) allow for easy lifting job to job and no parts to get damaged - Twin 5 inch rear vents allow the warm dry air to be vented out or used to aid in drying the area - One year parts and labor warranty; Six year warranty on condenser & coils; Lifetime warranty on rotomolded housing
Description
Fantech commercial DEHUMIDIFIER. 300 CFM with Standard Refrigeration. 115V, 11.3 Amps. 250 pint capacity at saturation. Models LPD150LR and LPD190LR: Low grain refrigerant system removes more moisture from the air than standard refrigerant systems. Models LPD180CR and LPD250CR: Commercial grade refrigerant system with extremely high daily output. - Low temperature operation to 40 F - Tough rotomolded cabinet - Electronic controls for precise, convenient setup and simple operation. - Digital hour meter for recording job times even when the unit is unplugged - 300 CFM blower to efficiently move more humid air through the system - Integrated handles (upper/lower) allow for easy lifting job to job and no parts to get damaged - Twin 5 inch rear vents allow the warm dry air to be vented out or used to aid in drying the area - One year parts and labor warranty; Six year warranty on condenser & coils; Lifetime warranty on rotomolded housing

Suppliers

Company
Product
Description
Supplier Links
Fantech EPD Series Commercial Industrial Dehumidifiers - EPD250CR - HVACQuick.com
Medford, OR, USA
Fantech EPD Series Commercial Industrial Dehumidifiers
EPD250CR
Fantech EPD Series Commercial Industrial Dehumidifiers EPD250CR
Fantech commercial DEHUMIDIFIER. 300 CFM with Standard Refrigeration. 115V, 11.3 Amps. 250 pint capacity at saturation. Models LPD150LR and LPD190LR: Low grain refrigerant system removes more moisture from the air than standard refrigerant systems. Models LPD180CR and LPD250CR: Commercial grade refrigerant system with extremely high daily output. - Low temperature operation to 40 F - Tough rotomolded cabinet - Electronic controls for precise, convenient setup and simple operation. - Digital hour meter for recording job times even when the unit is unplugged - 300 CFM blower to efficiently move more humid air through the system - Integrated handles (upper/lower) allow for easy lifting job to job and no parts to get damaged - Twin 5 inch rear vents allow the warm dry air to be vented out or used to aid in drying the area - One year parts and labor warranty; Six year warranty on condenser & coils; Lifetime warranty on rotomolded housing

Fantech commercial DEHUMIDIFIER. 300 CFM with Standard Refrigeration. 115V, 11.3 Amps. 250 pint capacity at saturation.

Models LPD150LR and LPD190LR: Low grain refrigerant system removes more moisture from the air than standard refrigerant systems.

Models LPD180CR and LPD250CR: Commercial grade refrigerant system with extremely high daily output.

- Low temperature operation to 40 F
- Tough rotomolded cabinet
- Electronic controls for precise, convenient setup and simple operation.
- Digital hour meter for recording job times even when the unit is unplugged
- 300 CFM blower to efficiently move more humid air through the system
- Integrated handles (upper/lower) allow for easy lifting job to job and no parts to get damaged
- Twin 5 inch rear vents allow the warm dry air to be vented out or used to aid in drying the area
- One year parts and labor warranty; Six year warranty on condenser & coils; Lifetime warranty on rotomolded housing

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Dehumidifiers
Product Number EPD250CR
Product Name Fantech EPD Series Commercial Industrial Dehumidifiers
Unlock Full Specs
to access all available technical data

Similar Products

Dehumidifiers - 2330844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Moisture Removal 0.0023 lbs/hr (0.0104 kg/hr)
View Details
Series 2000 DESICAiR - Dry Desiccant Dehumidification -  - Stulz Air Technology Systems, Inc.
Specs
Removal Technique Solid Rotor
Air Capacity 750 to 12000 SCFM (1275 to 20397 m³/hr)
Desiccant Reactivation Electric; Gas Fired; Steam
View Details
Ambient and Swimming Pool Dehumidifiers - Da/Daw - Thermocold Costruzioni Srl
Specs
Removal Technique Water Cooled
Air Capacity 1056 to 11150 SCFM (1795 to 18952 m³/hr)
Moisture Removal 1.83 to 17.93 lbs/hr (8.3 to 81.3 kg/hr)
View Details