HVACQuick.com NEP Electric Duct Heaters DFCR00Z-8C40-D

Description
NEP Therm duct heater. 4.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit D - Includes STC8-13 duct sensor and internal setpoint dial for discharge air control. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating system. This electric duct heater is equipped with a modulating controller that allows operating in extremely low air flow with peak performance. Applications and features: Heat recovery ventilation system, central forced-air heating system, air make-up combined with a small fan, zone heaters. 6" or 8" collars. 1 kW to 5 kW at 120, 208 or 240 VAC. 4 different kits of thermostat configuration available.
Description
NEP Therm duct heater. 4.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit D - Includes STC8-13 duct sensor and internal setpoint dial for discharge air control. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating system. This electric duct heater is equipped with a modulating controller that allows operating in extremely low air flow with peak performance. Applications and features: Heat recovery ventilation system, central forced-air heating system, air make-up combined with a small fan, zone heaters. 6" or 8" collars. 1 kW to 5 kW at 120, 208 or 240 VAC. 4 different kits of thermostat configuration available.

Suppliers

Company
Product
Description
Supplier Links
NEP Electric Duct Heaters - DFCR00Z-8C40-D - HVACQuick.com
Medford, OR, USA
NEP Electric Duct Heaters
DFCR00Z-8C40-D
NEP Electric Duct Heaters DFCR00Z-8C40-D
NEP Therm duct heater. 4.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit D - Includes STC8-13 duct sensor and internal setpoint dial for discharge air control. NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating system. This electric duct heater is equipped with a modulating controller that allows operating in extremely low air flow with peak performance. Applications and features: Heat recovery ventilation system, central forced-air heating system, air make-up combined with a small fan, zone heaters. 6" or 8" collars. 1 kW to 5 kW at 120, 208 or 240 VAC. 4 different kits of thermostat configuration available.

NEP Therm duct heater. 4.0 Kw heating element. 240 VAC. 8 inch duct connection. Kit D - Includes STC8-13 duct sensor and internal setpoint dial for discharge air control.

NEPTherm heaters are designed to complement heating systems of homes and offices by preheating fresh air or returned air with any existing central forced-air heating system. This electric duct heater is equipped with a modulating controller that allows operating in extremely low air flow with peak performance.

Applications and features: Heat recovery ventilation system, central forced-air heating system, air make-up combined with a small fan, zone heaters. 6" or 8" collars. 1 kW to 5 kW at 120, 208 or 240 VAC. 4 different kits of thermostat configuration available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Industrial Heaters
Product Number DFCR00Z-8C40-D
Product Name NEP Electric Duct Heaters
Heater Type Air Heater; Duct Heater
Unlock Full Specs
to access all available technical data

Similar Products

Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Fuel / Energy Source Electric
Maximum Operating Temperature 250 F (121 C)
View Details
Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Air Heater; EnclosureHeater; Explosion-proof Heater; RoomSpace
Fuel / Energy Source Electric
Maximum Operating Temperature -76 to 122 F (-60 to 50 C)
View Details
Induction Heat Treating Scanning System - Statiscan® IV - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 300.00 kW (171 to 1024 MBH)
View Details
Foil Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Flexible Heater; Radiant Heater; Radiant Floor Heater
Fuel / Energy Source Electric
View Details