HVACQuick.com Filtrete Ultra Allergen Reduction Filters from 3M - 1 Inch 2029DC

Description
17.5x23.5x1 Inch (17.1x23.1x0.8 Actual). Filtrete Ultra Allergen Reduction Filters from 3M. Filtrete Ultra Allergen Reduction Filters from 3M. 25% more efficient than the Filtrete™ Micro Allergen Filter. 15% better airflow then the Filtrete™ Micro Allergen Filter. No unnecessary antimicrobial chemicals added. Filtrete™ filtering material will not support the growth of bacteria, mold, mildew or fungi in normal use. Captures 90% of large allergens like mold spores and pet dander from the air passing through the filter, microscopic allergens like dust, smoke and smog particles, bacteria and particles that can carry viruses. Lasts 3 months. Meets the American Lung Association Health House Indoor Air Quality Guidelines. 3M - 1250 Performance Rating, MERV 11 Rating.
Description
17.5x23.5x1 Inch (17.1x23.1x0.8 Actual). Filtrete Ultra Allergen Reduction Filters from 3M. Filtrete Ultra Allergen Reduction Filters from 3M. 25% more efficient than the Filtrete™ Micro Allergen Filter. 15% better airflow then the Filtrete™ Micro Allergen Filter. No unnecessary antimicrobial chemicals added. Filtrete™ filtering material will not support the growth of bacteria, mold, mildew or fungi in normal use. Captures 90% of large allergens like mold spores and pet dander from the air passing through the filter, microscopic allergens like dust, smoke and smog particles, bacteria and particles that can carry viruses. Lasts 3 months. Meets the American Lung Association Health House Indoor Air Quality Guidelines. 3M - 1250 Performance Rating, MERV 11 Rating.

Suppliers

Company
Product
Description
Supplier Links
Filtrete Ultra Allergen Reduction Filters from 3M - 1 Inch - 2029DC - HVACQuick.com
Medford, OR, USA
Filtrete Ultra Allergen Reduction Filters from 3M - 1 Inch
2029DC
Filtrete Ultra Allergen Reduction Filters from 3M - 1 Inch 2029DC
17.5x23.5x1 Inch (17.1x23.1x0.8 Actual). Filtrete Ultra Allergen Reduction Filters from 3M. Filtrete Ultra Allergen Reduction Filters from 3M. 25% more efficient than the Filtrete™ Micro Allergen Filter. 15% better airflow then the Filtrete™ Micro Allergen Filter. No unnecessary antimicrobial chemicals added. Filtrete™ filtering material will not support the growth of bacteria, mold, mildew or fungi in normal use. Captures 90% of large allergens like mold spores and pet dander from the air passing through the filter, microscopic allergens like dust, smoke and smog particles, bacteria and particles that can carry viruses. Lasts 3 months. Meets the American Lung Association Health House Indoor Air Quality Guidelines. 3M - 1250 Performance Rating, MERV 11 Rating.

17.5x23.5x1 Inch (17.1x23.1x0.8 Actual). Filtrete Ultra Allergen Reduction Filters from 3M.

Filtrete Ultra Allergen Reduction Filters from 3M. 25% more efficient than the Filtrete™ Micro Allergen Filter. 15% better airflow then the Filtrete™ Micro Allergen Filter. No unnecessary antimicrobial chemicals added. Filtrete™ filtering material will not support the growth of bacteria, mold, mildew or fungi in normal use.

Captures 90% of large allergens like mold spores and pet dander from the air passing through the filter, microscopic allergens like dust, smoke and smog particles, bacteria and particles that can carry viruses. Lasts 3 months. Meets the American Lung Association Health House Indoor Air Quality Guidelines. 3M - 1250 Performance Rating, MERV 11 Rating.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Air Filters (industrial)
Product Number 2029DC
Product Name Filtrete Ultra Allergen Reduction Filters from 3M - 1 Inch
Unlock Full Specs
to access all available technical data

Similar Products

120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
80mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06325-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details