General purpose, all-attitude isolators for mounting aircraft, shipboard or vehicular equipment. Barry T-Mounts are general purpose isolators for mounting aircraft, shipboard or vehicular equipment in any attitude. They are ideally suited for applications requiring high frequency vibration isolation with low resonant amplification.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | T64-AB-80 |
| Product Name | T Mount Series General Purpose Cup Style Mount Isolator |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes |
| Load Capacity | 80.00 lbs (36.28 kg) |
| Thickness | 1.62 inch (41.15 mm) |