Low-frequency variable air-damped mounts for a high level of vibration isolation. Barry S-Mounts are air-damped isolators and are designed to provide the highest degree of vibration isolation for sensitive commercial and military airborne equipment. S-Mounts are particularly effective at isolating low level vibration.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | S64-BA-20.0 |
| Product Name | S Mount Series Cup Style Mount |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes |
| Load Capacity | 20.00 lbs (9.07 kg) |
| Thickness | 1.45 inch (36.83 mm) |