Versatile All-attitude isolators for vibration and shock protection. Barry 5200 Series Mounts are for applications where protection is required from shock, vibration or noise. The fail-safe, low profile construction of 5200 Series Isolators are ideal for use where space is at a minimum.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | N5210 |
| Product Name | 5200 Series Versatile Isolator for Vibration and Shock Protection |
| Application | Vibration Isolation |
| Type | Plate Mount |
| Features | Anchoring Holes |
| Load Capacity | 25.00 lbs (11.34 kg) |
| Thickness | 1.00 inch (25.40 mm) |