Low-frequency, highly damped mounts for a high level of vibration isolation. Barry L-Mounts increase equipment reliability and extend component-life by providing isolation for frequencies as low as 10 Hertz and exhibiting low transmissibility at resonance (below 2.5) with .060" double amplitude vibratory input.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | L44-AA-4 |
| Product Name | L Mount Series Highly Damped Cup Style Mount |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes |
| Load Capacity | 4.00 lbs (1.81 kg) |
| Thickness | 1.63 inch (41.45 mm) |