Low-profile, all-attitude isolators for vibration and shock protection. Barry E Series Mounts are designed for optimum shock and vibration isolation of lightweight electronic equipment, where space is a concern. E-Mounts are ideal for isolation where random vibration environments occur, such as in military or commercial aircraft applications.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | E22-03-60 |
| Product Name | E22 Series Isolator for Vibration and Shock Protection |
| Application | Vibration Isolation |
| Type | Cup Mount |
| Features | Anchoring Holes |
| Load Capacity | 10.00 lbs (4.54 kg) |
| Thickness | 1.00 inch (25.40 mm) |