Small, low-profile, all-attitude elastomeric mounts for vibration and shock protection. Barry 6300/6550 Series Mounts are designed for use either as an integral mount or isolation system for light to medium weight electronic equipment. Versions are available in Neoprene or Hi-Damp Silicone for MIL specifications.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | 6300-11A |
| Product Name | 6300 Series Low Profile Elastomeric Mount |
| Application | Vibration Isolation |
| Type | Plate Mount |
| Features | Anchoring Holes |
| Load Capacity | 11.00 lbs (4.99 kg) |
| Thickness | 0.78 inch (19.84 mm) |