Suitable for static equipment, fans, pumps, compressors etc. Constant height over a wide load range. Simple selection with the nominal load on the mount and simple fitting. Natural frequency, 7Hz axial, 3 to 5.5Hz radial. New formula SILTECH: low increase of stiffness with frequency, low creep. Overall height 40mm
Type = Female Buffer Foot
Thread Size = M6
Diameter = 34mm
Overall Height = 40mm
Foot Shape = Cylindrical
Static Load Capacity = 20daN
Compression Deflection = 12mm
Minimum Operating Temperature = -20°C
Maximum Operating Temperature = +70°C
Series = PAULSTRADYN
RS Components, Ltd. | |
---|---|
Product Category | Vibration Isolators and Machine Mounts |
Product Number | 3678791 |
Application | Leveling |