Rugged, high load capacity mounts provide vibration, shock and noise protection. 500 Series mounts are low cost isolators that provide high load carrying capacity, compact size and stability. These all attitude mounts are perfect for isolating truck, bus and marine engines.
| Hutchinson Aerospace and Industry | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | 27328-45 |
| Product Name | Industrial Conical Mount Series High Load Capacity Tube Mount Isolator |
| Application | Vibration Isolation |
| Type | Industrial Conical Mount |
| Features | Anchoring Holes |
| Load Capacity | 82.00 lbs (37.19 kg) |
| Thickness | 1.13 inch (28.70 mm) |