Hutchinson Aerospace and Industry 22000 Series High Capacity Tube Mount 22002-13

Description
Low-profile, high capacity mounts for vibration and shock protection. 22000 Series mounts are designed to withstand the rigors of heavy-duty vehicular applications, off-the-road equipment, large trucks and construction equipment. The standard neoprene elastomer is resistant to oil, and other materials are available on special order.
Description
Low-profile, high capacity mounts for vibration and shock protection. 22000 Series mounts are designed to withstand the rigors of heavy-duty vehicular applications, off-the-road equipment, large trucks and construction equipment. The standard neoprene elastomer is resistant to oil, and other materials are available on special order.

Suppliers

Company
Product
Description
Supplier Links
22000 Series High Capacity Tube Mount - 22002-13 - Hutchinson Aerospace and Industry
Hopkinton, MA, USA
22000 Series High Capacity Tube Mount
22002-13
22000 Series High Capacity Tube Mount 22002-13
Low-profile, high capacity mounts for vibration and shock protection. 22000 Series mounts are designed to withstand the rigors of heavy-duty vehicular applications, off-the-road equipment, large trucks and construction equipment. The standard neoprene elastomer is resistant to oil, and other materials are available on special order.

Low-profile, high capacity mounts for vibration and shock protection. 22000 Series mounts are designed to withstand the rigors of heavy-duty vehicular applications, off-the-road equipment, large trucks and construction equipment. The standard neoprene elastomer is resistant to oil, and other materials are available on special order.

Supplier's Site

Technical Specifications

  Hutchinson Aerospace and Industry
Product Category Vibration Isolators and Machine Mounts
Product Number 22002-13
Product Name 22000 Series High Capacity Tube Mount
Application Vibration Isolation
Type Universal Mount
Features Oil Resistant
Load Capacity 240.00 lbs (108.84 kg)
Thickness 0.56 inch (14.30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 6.00 to 45.00 inch (152 to 1143 mm)
View Details
2.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 60.00 lbs (27.21 kg)
Thickness 1.00 inch (25.40 mm)
View Details
STAINLESS STEEL GLIDE - MKPS-50N3 - MKPS-50N3 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 792.00 lbs (359.18 kg)
View Details