Ergonomically designed handheld machine for both dry and wet drilling. The DM 220 is equipped with a new level guidance system for vertical, horizontal or angled drilling, which increases precision and makes you more efficient. It’s perfect for professionals as well as less experienced users.
Engine
| Voltage | 230 / 110 V |
|---|---|
| Amperage | 8 / 13 A |
| Power | 1850 W |
| Phases | 1 |
| Output RPM at full load | 580 / 1400 / 2900 rpm |
| Speeds | 3 |
| Spindle speed full load | 580/1400/2900 rpm |
| Rated output, W | 1850/0 W |
| Rated current, A | 8/13 A |
| Husqvarna | |
|---|---|
| Product Category | Drilling and Tapping Machines |
| Product Number | DM220 |
| Product Name | Handheld Drilling Machine for Dry and Wet Drilling |