Handheld drill motor with attractive design and functional ergonomics. Soft rear section and a larger contact area mean that it sits better against your body. The machine is modular, and therefore easy to maintain and repair.
Engine
| Voltage | 230 / 110 V |
|---|---|
| Amperage | 8 / 15 A |
| Power | 1850 W |
| Phases | 1 |
| Output RPM at full load | 580 / 1400 / 2900 rpm |
| Speeds | 3 |
| Spindle speed full load | 580/1400/2900 rpm |
| Rated output, W | 1850/0 W |
| Rated current, A | 8/15 A |
| Husqvarna | |
|---|---|
| Product Category | Drilling and Tapping Machines |
| Product Number | DM 230 |
| Product Name | Handheld Drill Motor |