Huron Machine Products, Inc. C6JEHFG

Description
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: CAST IRON

Chuck Size: 6.0
Diameter: 6
Height: EXTRA HIGH
Screw Size: 5/16
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C6JEHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A15MSHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A15FEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details