Huron Machine Products, Inc. C6HSHFG

Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 7/16 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 7/16 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 7/16 Thread Size: N/A Material: CAST IRON

Chuck Size: 6.0
Diameter: 6
Height: STANDARD
Screw Size: 7/16
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C6HSHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 3NE6.5RJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1.5mm x 60° Serrated
Face Type Two-step Jaw
View Details
 - 12JEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1.5mm x 60° Serrated
View Details