Huron Machine Products, Inc. C298FG

Description
Chuck Size: 8.0 Diameter: 1 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 8.0 Diameter: 1 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 8.0 Diameter: 1 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Chuck Size: 8.0
Diameter: 1
Height: STANDARD
Screw Size: 1/2
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C298FG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A12FSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 3.0mm x 60° Serrated
View Details
 - A10FSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details