Huron Machine Products, Inc. C24MEHFG

Description
Chuck Size: 24.0 Diameter: 24 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 24.0 Diameter: 24 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 24.0 Diameter: 24 Height: EXTRA HIGH Screw Size: 3/4 Thread Size: N/A Material: CAST IRON

Chuck Size: 24.0
Diameter: 24
Height: EXTRA HIGH
Screw Size: 3/4
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C24MEHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - A18HSHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 21A - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details