Huron Machine Products, Inc. C21MSHFG

Description
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: CAST IRON

Chuck Size: 21.0
Diameter: 21
Height: STANDARD
Screw Size: 3/4
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C21MSHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - 12MEHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A14JSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1.5mm x 60° Serrated
View Details