Huron Machine Products, Inc. C18PEHFG

Description
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 18.0 Diameter: 18 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON

Chuck Size: 18.0
Diameter: 18
Height: EXTRA HIGH
Screw Size: 5/8
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C18PEHFG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 8LSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape ACME Key
Face Type Two-step Jaw
View Details
 - 18AEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape Square Key
View Details