Huron Machine Products, Inc. C12FSHFG

Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 12.0 Diameter: 12 Height: STANDARD Screw Size: M14 Thread Size: N/A Material: CAST IRON

Chuck Size: 12.0
Diameter: 12
Height: STANDARD
Screw Size: M14
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C12FSHFG
Jaw Shape 3.0mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - A10MEH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - 8PSH1FG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1/16" x 90° Serrated
View Details