Huron Machine Products, Inc. C11FSHFG

Description
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: 1/2 Thread Size: 01 Material: CAST IRON
Description
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: 1/2 Thread Size: 01 Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 11.0 Diameter: 11 Height: STANDARD Screw Size: 1/2 Thread Size: 01 Material: CAST IRON

Chuck Size: 11.0
Diameter: 11
Height: STANDARD
Screw Size: 1/2
Thread Size: 01
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C11FSHFG
Jaw Shape 3.0mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 6MSHO - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A12AEHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details