Huron Machine Products, Inc. C11FEHFG

Description
Chuck Size: 11.0 Diameter: 11 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 11.0 Diameter: 11 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 11.0 Diameter: 11 Height: EXTRA HIGH Screw Size: 1/2 Thread Size: N/A Material: CAST IRON

Chuck Size: 11.0
Diameter: 11
Height: EXTRA HIGH
Screw Size: 1/2
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C11FEHFG
Jaw Shape 3.0mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 12FSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 3.0mm x 60° Serrated
Face Type Two-step Jaw
View Details
 - 12HEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details