Huron Machine Products, Inc. C10HEHFG

Description
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON
Description
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 10.0 Diameter: 10 Height: EXTRA HIGH Screw Size: 5/8 Thread Size: N/A Material: CAST IRON

Chuck Size: 10.0
Diameter: 10
Height: EXTRA HIGH
Screw Size: 5/8
Thread Size: N/A
Material: CAST IRON

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number C10HEHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - A11FSH - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details
 - 18SQK - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details