Huron Machine Products, Inc. AHOWA6EHFG

Description
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: EXTRA HIGH Screw Size: M10 Thread Size: N/A Material: ALUMINUM

Chuck Size: 6.0
Diameter: 6
Height: EXTRA HIGH
Screw Size: M10
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number AHOWA6EHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 10PSHRJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1/16" x 90° Serrated
Face Type Two-step Jaw
View Details
 - 12A1FG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details