Huron Machine Products, Inc. A6JSHFG

Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.0 Diameter: 6 Height: STANDARD Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Chuck Size: 6.0
Diameter: 6
Height: STANDARD
Screw Size: 5/16
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A6JSHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910 - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details
 - 18PSHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape 1/16" x 90° Serrated
View Details