Huron Machine Products, Inc. A3NE6.5EHFG

Description
Chuck Size: 6.5 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 6.5 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 6.5 Diameter: 6 Height: EXTRA HIGH Screw Size: 5/16 Thread Size: N/A Material: ALUMINUM

Chuck Size: 6.5
Diameter: 6
Height: EXTRA HIGH
Screw Size: 5/16
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A3NE6.5EHFG
Jaw Shape 1.5mm x 60° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 338RJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1/16" x 90° Serrated
Face Type Two-step Jaw
View Details
 - A18HSHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details