Huron Machine Products, Inc. A2910FG

Description
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 10.0 Diameter: 10 Height: STANDARD Screw Size: 1/2 Thread Size: N/A Material: ALUMINUM

Chuck Size: 10.0
Diameter: 10
Height: STANDARD
Screw Size: 1/2
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A2910FG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 4NE600RJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1.5mm x 60° Serrated
Face Type Two-step Jaw
View Details
 - A12RCD - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 1/16" x 90° Serrated
View Details