Huron Machine Products, Inc. A21HSHFG

Description
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 21.0 Diameter: 21 Height: STANDARD Screw Size: 3/4 Thread Size: N/A Material: ALUMINUM

Chuck Size: 21.0
Diameter: 21
Height: STANDARD
Screw Size: 3/4
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A21HSHFG
Jaw Shape American Standard Tongue & Groove
Unlock Full Specs
to access all available technical data

Similar Products

 - A12MEHOP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape American Standard Tongue & Groove
View Details
 - A10FEHP - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Soft Jaw
Jaw Shape 3.0mm x 60° Serrated
View Details