Huron Machine Products, Inc. A18PSHFG

Description
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: ALUMINUM
Description
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: ALUMINUM

Suppliers

Company
Product
Description
Supplier Links
Chuck Size: 18.0 Diameter: 18 Height: STANDARD Screw Size: 5/8 Thread Size: N/A Material: ALUMINUM

Chuck Size: 18.0
Diameter: 18
Height: STANDARD
Screw Size: 5/8
Thread Size: N/A
Material: ALUMINUM

Supplier's Site

Technical Specifications

  Huron Machine Products, Inc.
Product Category Chuck Jaws
Product Number A18PSHFG
Jaw Shape 1/16" x 90° Serrated
Unlock Full Specs
to access all available technical data

Similar Products

 - 3NE6.5RJ2S - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Type Hard Jaw
Jaw Shape 1.5mm x 60° Serrated
Face Type Two-step Jaw
View Details
 - A12A1EHFG - Huron Machine Products, Inc.
Huron Machine Products, Inc.
Specs
Jaw Shape Square Key
View Details