Huot Manufacturing CNC Workstation / Toolholder - HSK 100A EDP#77280

Description
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.
Description
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

Suppliers

Company
Product
Description
Supplier Links
CNC Workstation / Toolholder - HSK 100A - EDP#77280 - Huot Manufacturing
St. Paul, MN, USA
CNC Workstation / Toolholder - HSK 100A
EDP#77280
CNC Workstation / Toolholder - HSK 100A EDP#77280
The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished. The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

The Huot Workstation provides a solid, stable work location with plenty of functional top surface space. Everything you need to be productive is stored and organized right at your fingertips, with the ability to lock it up when finished.

The Huot Workstation was designed with a machine shop environment in mind. Placed next to a machine, the workstation. provides a valuable resource for a machine operator’s daily functions.

Supplier's Site

Technical Specifications

  Huot Manufacturing
Product Category Workbenches and Workstations (Industrial)
Product Number EDP#77280
Product Name CNC Workstation / Toolholder - HSK 100A
Type Machine Shop Workbench
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - lifting-1575-28511 - TPS Elektronik GmbH
Specs
Type Electrical
Length 60.2 inch (1530 mm)
Width 29.5 inch (750.00 mm)
View Details
Elevatek Workbench Centered (Stationary), Manual, Dissipative (72
Specs
Length 48.0 inch (1219 mm)
Width 72.0 inch (1828.80 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
Classroom Demonstration Workstation - TeachAide™ ACTA48 - AirClean Systems
Specs
Type Cleanroom; Classroom
Length 25.0 inch (635 mm)
Width 48.0 inch (1219.20 mm)
View Details