Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ADHESIVES
HUNTSMAN LLC
2022-1 50ML -- ADHESIVES
Huntsman LLC
Adhesives
2022-1 50ml
Description
Araldite 2022-1 50ml Adhesive
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Araldite 2022-1 50ml Adhesive
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Adhesives
1249878
Adhesives
1249878
Araldite 2022-1 50ml Adhesive
Araldite 2022-1 50ml Adhesive
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Adhesives
Product Number
1249878
Product Name
Adhesives
Chemical System
Methacrylate; Acrylic
Unlock Full Specs
to access all available technical data
Similar Products
CHT USA Inc.
1-Part, General Purpose, RTV Silicone Adhesive Sealant
AS5702
Specs
Cure / Technology
Single Component; Alkoxy
Chemical System
Silicone
Features
Sealant
View Details
Dymax
Dymax Ultra Light-Weld® 9701 UV Cure Adhesive Light Yellow 1 L Cylinder
9701/LTRCYL
Specs
Cure / Technology
Single Component
Viscosity
200 cP
Tensile (Break)
71 psi (490 KPa)
View Details
Newport MKS
UV-Curing Epoxy, NOA 85, 6 gm Syringe
NOA-85S
Specs
Cure / Technology
UV or Radiation Cured
Chemical System
Epoxy
View Details
Beacon Adhesives, Inc.
Dazzle-Tac
View Details