Huntron, Inc. Analyzer 2700S

Description
The 2700S is a used analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Display Channels: 2 Maximum Test Voltage: 20V Min Test Voltage: 200mV Panel Display: Yes, LCD display Pulse Generator Output: VDC Range Auto Scan: Yes Ranges: (combination of V, R, and f) 120 Switch Accessory: 410 Test Signal Output: A, B, Alt. Color LCD for display of signatures and menus Uses Huntron’s proven Tracker Signature Analysis technology Huntron SigAssist™ is incorporated into the display Speed up troubleshooting by scanning and comparing up to 40 pins per channel Perfect for benchtop or field repairs The Huntron 2700S extends the capabilities of power-off testing to troubleshoot low voltage logic circuitry. Its low voltage ranges also make it ideal for testing passive devices such as high value capacitors while still in-circuit. Source voltage, source resistance and test frequency are clearly defined on the front panel overlay.
Description
The 2700S is a used analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Display Channels: 2 Maximum Test Voltage: 20V Min Test Voltage: 200mV Panel Display: Yes, LCD display Pulse Generator Output: VDC Range Auto Scan: Yes Ranges: (combination of V, R, and f) 120 Switch Accessory: 410 Test Signal Output: A, B, Alt. Color LCD for display of signatures and menus Uses Huntron’s proven Tracker Signature Analysis technology Huntron SigAssist™ is incorporated into the display Speed up troubleshooting by scanning and comparing up to 40 pins per channel Perfect for benchtop or field repairs The Huntron 2700S extends the capabilities of power-off testing to troubleshoot low voltage logic circuitry. Its low voltage ranges also make it ideal for testing passive devices such as high value capacitors while still in-circuit. Source voltage, source resistance and test frequency are clearly defined on the front panel overlay.

Suppliers

Company
Product
Description
Supplier Links
Analyzer 2700S
The 2700S is a used analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Display Channels: 2 Maximum Test Voltage: 20V Min Test Voltage: 200mV Panel Display: Yes, LCD display Pulse Generator Output: VDC Range Auto Scan: Yes Ranges: (combination of V, R, and f) 120 Switch Accessory: 410 Test Signal Output: A, B, Alt. Color LCD for display of signatures and menus Uses Huntron’s proven Tracker Signature Analysis technology Huntron SigAssist™ is incorporated into the display Speed up troubleshooting by scanning and comparing up to 40 pins per channel Perfect for benchtop or field repairs The Huntron 2700S extends the capabilities of power-off testing to troubleshoot low voltage logic circuitry. Its low voltage ranges also make it ideal for testing passive devices such as high value capacitors while still in-circuit. Source voltage, source resistance and test frequency are clearly defined on the front panel overlay.

The 2700S is a used analyzer from Huntron. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Display Channels: 2
  • Maximum Test Voltage: 20V
  • Min Test Voltage: 200mV
  • Panel Display: Yes, LCD display
  • Pulse Generator Output: VDC
  • Range Auto Scan: Yes
  • Ranges: (combination of V, R, and f) 120
  • Switch Accessory: 410
  • Test Signal Output: A, B, Alt.
  • Color LCD for display of signatures and menus
  • Uses Huntron’s proven Tracker
  • Signature Analysis technology
  • Huntron SigAssist™ is incorporated into the display
  • Speed up troubleshooting by scanning and comparing up to 40 pins per channel
  • Perfect for benchtop or field repairs

The Huntron 2700S extends the capabilities of power-off testing to troubleshoot low voltage logic circuitry. Its low voltage ranges also make it ideal for testing passive devices such as high value capacitors while still in-circuit. Source voltage, source resistance and test frequency are clearly defined on the front panel overlay.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 2700S
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details