Hunter Fan Company 3 in 1 Pedestal Fan 90390

Description
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. This fan is no different. Everything's included to make this a pedestal, table top, or wall mounted fan. With three speed settings, a 4-hour timer, and remote control included, this fan is sure to make cooling your room easier than ever. And with Hunter's Dust Armor™ nanotechnology blade coating, 50% of dust build up is prevented. Pedestal Fan Size: 14" Black and Chrome Finish Indoor Home Adjustable Height Dust Armor™ Oscillating Remote Included Three speeds Timer
Description
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. This fan is no different. Everything's included to make this a pedestal, table top, or wall mounted fan. With three speed settings, a 4-hour timer, and remote control included, this fan is sure to make cooling your room easier than ever. And with Hunter's Dust Armor™ nanotechnology blade coating, 50% of dust build up is prevented. Pedestal Fan Size: 14" Black and Chrome Finish Indoor Home Adjustable Height Dust Armor™ Oscillating Remote Included Three speeds Timer

Suppliers

Company
Product
Description
Supplier Links
3 in 1 Pedestal Fan - 90390 - Hunter Fan Company
Memphis, TN, USA
3 in 1 Pedestal Fan
90390
3 in 1 Pedestal Fan 90390
Indoor Home Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. This fan is no different. Everything's included to make this a pedestal, table top, or wall mounted fan. With three speed settings, a 4-hour timer, and remote control included, this fan is sure to make cooling your room easier than ever. And with Hunter's Dust Armor™ nanotechnology blade coating, 50% of dust build up is prevented. Pedestal Fan Size: 14" Black and Chrome Finish Indoor Home Adjustable Height Dust Armor™ Oscillating Remote Included Three speeds Timer

Indoor Home

Hunter circulating fans bring the Hunter style, quality, craftsmanship, and performance to every room in – and around – your home. This fan is no different. Everything's included to make this a pedestal, table top, or wall mounted fan. With three speed settings, a 4-hour timer, and remote control included, this fan is sure to make cooling your room easier than ever. And with Hunter's Dust Armor™ nanotechnology blade coating, 50% of dust build up is prevented.


  • Pedestal Fan
  • Size: 14"
  • Black and Chrome Finish
  • Indoor Home
  • Adjustable Height
  • Dust Armor™
  • Oscillating
  • Remote Included
  • Three speeds
  • Timer
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Fans and Blowers (industrial)
Product Number 90390
Product Name 3 in 1 Pedestal Fan
Configuration Mancooler
Unlock Full Specs
to access all available technical data

Similar Products

Fan Wheels and Fan Inlet Cones -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use HVAC
Product Form Packaged
Fan / Blower Diameter 10.0 to 73.0 inch (254 to 1854 mm)
View Details
Turbo Blowers - FDC-010P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus Blowers 5500 Series Rotary Positive Displacement Blowers - 5514 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details