Huntec, Inc. DRAWER W/MOUSE PLATE CLM-9101

Description
CLM-9101 DRAWER W/MOUSE PLATE SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel flip metal plate for mouse Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request
Description
CLM-9101 DRAWER W/MOUSE PLATE SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel flip metal plate for mouse Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
DRAWER W/MOUSE PLATE - CLM-9101 - Huntec, Inc.
Chino, CA, USA
DRAWER W/MOUSE PLATE
CLM-9101
DRAWER W/MOUSE PLATE CLM-9101
CLM-9101 DRAWER W/MOUSE PLATE SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel flip metal plate for mouse Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

CLM-9101 DRAWER W/MOUSE PLATE SpecificationFor mounting between 2 pair of mounting angles. The drawer built Telescopic sliders on both sides to put IPC keyboard in whilst operating computer system free-holding to key-in data stability. Material: Sheet Steel flip metal plate for mouse Finished: Powder Coating in color RAL7305(Beige) or RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-9101
Product Name DRAWER W/MOUSE PLATE
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure 800G PB - 800G-1PF5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details