Huntec, Inc. 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) CLM-24680-16B

Description
CLM-24680-16B 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Fan panel with 3 fans installed and expandable up to total 11* Light duty castor* Leveling feet* 25 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 35" x 32" x 23.6" * Inside HxDxW: 28" x 31" x 19" * Deepest equipment allows: 26.5" * Max. front rails to rear rails: 25.25" * Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)
Description
CLM-24680-16B 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Fan panel with 3 fans installed and expandable up to total 11* Light duty castor* Leveling feet* 25 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 35" x 32" x 23.6" * Inside HxDxW: 28" x 31" x 19" * Deepest equipment allows: 26.5" * Max. front rails to rear rails: 25.25" * Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Suppliers

Company
Product
Description
Supplier Links
16U Cabinet, 23.5
Chino, CA, USA
16U Cabinet, 23.5"(w) x 32"(d) x 35"(h)
CLM-24680-16B
16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) CLM-24680-16B
CLM-24680-16B 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Fan panel with 3 fans installed and expandable up to total 11* Light duty castor* Leveling feet* 25 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 35" x 32" x 23.6" * Inside HxDxW: 28" x 31" x 19" * Deepest equipment allows: 26.5" * Max. front rails to rear rails: 25.25" * Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

CLM-24680-16B 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Fan panel with 3 fans installed and expandable up to total 11* Light duty castor* Leveling feet* 25 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled Specification* Overall HxDxW: 35" x 32" x 23.6" * Inside HxDxW: 28" x 31" x 19" * Deepest equipment allows: 26.5" * Max. front rails to rear rails: 25.25" * Cable entry: 3.25W x 15.25"L (bottom), 1.5"W x 15.25"L (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-24680-16B
Product Name 16U Cabinet, 23.5"(w) x 32"(d) x 35"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
TK Series Enclosures - 128-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers