CLM-23260-18B 18U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 24 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled: Ship by truck only* D.I.Y. type: Ship by FedEx, UPS or truck Specification* Overall HxDxW: 34.25" x 23.6" x 23.6" * Inside HxDxW: 31.5� x 21.5" x 19"* Cable entries: 3.75"W x 15.5"L (top and bottom)* Actual weight: lbs
| Huntec, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CLM-23260-18B |
| Product Name | 18U height, W/ fixed railing |
| Type | Electronic and Instrument Enclosures |