Huntec, Inc. 9U height, W/ fixed railing CLM-23260-09B

Description
CLM-23260-09B 9U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 20 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 18.75" x 23.6" x 23.6" * Inside HxDxW: 15.75" x 21.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 45 lbs
Description
CLM-23260-09B 9U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 20 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 18.75" x 23.6" x 23.6" * Inside HxDxW: 15.75" x 21.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 45 lbs

Suppliers

Company
Product
Description
Supplier Links
9U height, W/ fixed railing - CLM-23260-09B - Huntec, Inc.
Chino, CA, USA
9U height, W/ fixed railing
CLM-23260-09B
9U height, W/ fixed railing CLM-23260-09B
CLM-23260-09B 9U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 20 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 18.75" x 23.6" x 23.6" * Inside HxDxW: 15.75" x 21.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 45 lbs

CLM-23260-09B 9U height, W/ fixed railing Standard* Main frames* Removable front glass door with lock (swing type)* Removable solid rear metal door with hanging points (fixed type)* Removable solid side doors (swing type)* 4 EIA-310 standard vertical mounting rails (Square type)* 2 reserved fan spots* 20 sets of M6 cage nuts and screws* Vented top panel with cable entry and cable fixtures* Solid bottom panel with cable entry and cable fixtures* Grounding wires * Fully assembled or DIY Specification* Overall HxDxW: 18.75" x 23.6" x 23.6" * Inside HxDxW: 15.75" x 21.5" x 19"* Cable entries: 3.75W x 15.5"L (top and bottom)* Actual weight: 45 lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23260-09B
Product Name 9U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414PHRKLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details