Huntec, Inc. 21U height, W/ fixed railing CLM-23012-621B

Description
CLM-23012-621B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 20" (D)
Description
CLM-23012-621B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 20" (D)

Suppliers

Company
Product
Description
Supplier Links
21U height, W/ fixed railing - CLM-23012-621B - Huntec, Inc.
Chino, CA, USA
21U height, W/ fixed railing
CLM-23012-621B
21U height, W/ fixed railing CLM-23012-621B
CLM-23012-621B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 20" (D)

CLM-23012-621B 21U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 42"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 36.75" (H) x 20" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-621B
Product Name 21U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 1861868 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 4.89 inch (124 mm)
Depth 2.65 inch (67.3 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers