Huntec, Inc. 9U height, W/ fixed railing CLM-23012-609W

Description
CLM-23012-609W 9U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 21"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 16.25" (H) x 20" (D)
Description
CLM-23012-609W 9U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 21"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 16.25" (H) x 20" (D)

Suppliers

Company
Product
Description
Supplier Links
9U height, W/ fixed railing - CLM-23012-609W - Huntec, Inc.
Chino, CA, USA
9U height, W/ fixed railing
CLM-23012-609W
9U height, W/ fixed railing CLM-23012-609W
CLM-23012-609W 9U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 21"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 16.25" (H) x 20" (D)

CLM-23012-609W 9U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (4 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 20 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 21"(H) x 23.75"(D) Useable Dimensions: 19"(W) x 16.25" (H) x 20" (D)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-609W
Product Name 9U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1416K - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers
TK Series Enclosures - 127-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers