Huntec, Inc. 12U height, W/ fixed railing CLM-23012-512B

Description
CLM-23012-512B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 20"(D) Useable Dimensions: 19"(W) x 21" (H) x 18" (D) Shipping Dimensions: 26.5"(W) x 30" (H) x 23" (D), 58 Lbs
Description
CLM-23012-512B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 20"(D) Useable Dimensions: 19"(W) x 21" (H) x 18" (D) Shipping Dimensions: 26.5"(W) x 30" (H) x 23" (D), 58 Lbs

Suppliers

Company
Product
Description
Supplier Links
12U height, W/ fixed railing - CLM-23012-512B - Huntec, Inc.
Chino, CA, USA
12U height, W/ fixed railing
CLM-23012-512B
12U height, W/ fixed railing CLM-23012-512B
CLM-23012-512B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 20"(D) Useable Dimensions: 19"(W) x 21" (H) x 18" (D) Shipping Dimensions: 26.5"(W) x 30" (H) x 23" (D), 58 Lbs

CLM-23012-512B 12U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 26.25"(H) x 20"(D) Useable Dimensions: 19"(W) x 21" (H) x 18" (D) Shipping Dimensions: 26.5"(W) x 30" (H) x 23" (D), 58 Lbs

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-23012-512B
Product Name 12U height, W/ fixed railing
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details