CLM-23012-409B 9U height, W/ fixed railing SpecificationSheet metal Open and removable side panels Tempered clear , lock and removable front door Fixed mounting rail (2 pcs) 4 cable entries cut-off location w/brush 2 fan cut-off spot ( fan optional) 10 pcs M6 screw and nuts Powder coating Overall Dimensions: 23.6"(W) x 21"(H) x 15.75"(D) Useable Dimensions: 19"(W) x 16.25" (H) x 14" (D)
| Huntec, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CLM-23012-409B |
| Product Name | 9U height, W/ fixed railing |
| Type | Electronic and Instrument Enclosures |