CLM-22690-21B 21U, 35.5" deep, W/solid top & bottom plate Standard* Front & rear EIA standard square type vertical railing* Vertical railing are 1" by 1" adjustable * Fits most name brand servers * 25 sets of M6 screw and cage nut * Castor * Leveling feet * Top and bottom frames * Solid top plate with cable entry * Solid bottom plate with cable entry and fixers * Cable entry: 3"x15" with brush * Overall HxDxW: 42" x 36" x 23.6"* Inside HxDxW: 36.75" x 35" x 19"* Server rail's brackets must shorter than 29.25"* Only black color available* Unit ship by knock-down only
| Huntec, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | CLM-22690-21B |
| Product Name | 21U, 35.5" deep, W/solid top & bottom plate |
| Type | Electronic and Instrument Enclosures |