Huntec, Inc. 36U, 31.5" Overall deep, Heavy duty steel rack, Black only CLM-2212-836B

Description
CLM-2212-836B 36U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 64.7" Maximum equipment' width: 17.72" Useable height: 63" For slide rail: brackets length must be less than 20.5"
Description
CLM-2212-836B 36U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 64.7" Maximum equipment' width: 17.72" Useable height: 63" For slide rail: brackets length must be less than 20.5"

Suppliers

Company
Product
Description
Supplier Links
36U, 31.5
Chino, CA, USA
36U, 31.5" Overall deep, Heavy duty steel rack, Black only
CLM-2212-836B
36U, 31.5" Overall deep, Heavy duty steel rack, Black only CLM-2212-836B
CLM-2212-836B 36U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 64.7" Maximum equipment' width: 17.72" Useable height: 63" For slide rail: brackets length must be less than 20.5"

CLM-2212-836B 36U, 31.5" Overall deep, Heavy duty steel rack, Black only Standard4 pieces main frames vertical post2 heavy duty plinth (bases)4 pieces cross beam2 sets of depth supporter 25 pcs M6 washer screw25 pcs M6 cage nut8 pcs M5 black assembly screw52 pcs M6 black assembly screwInstallation manualUnit ship by knock-down only FeatureDepth supporter on the top of rack to support more strengh Allows you to install the sliding rail, not just stack them or center mountedAllows you to either install the wheel or leveling feet or bolt on the groundEasy assembly SpecificationOverall Width: 20" Overall Depth (base): 31.5" , post to post = 26.8" Overall Height: 64.7" Maximum equipment' width: 17.72" Useable height: 63" For slide rail: brackets length must be less than 20.5"

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-2212-836B
Product Name 36U, 31.5" Overall deep, Heavy duty steel rack, Black only
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 131-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-818/002-000 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details