Huntec, Inc. 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) CLM-20690-16B

Description
CLM-20690-16B 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 36" x 23.6" * Inside HxDxW: 28" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20690-16B 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 36" x 23.6" * Inside HxDxW: 28" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
16U Cabinet, 23.5
Chino, CA, USA
16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h)
CLM-20690-16B
16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) CLM-20690-16B
CLM-20690-16B 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 36" x 23.6" * Inside HxDxW: 28" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20690-16B 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 34.25" x 36" x 23.6" * Inside HxDxW: 28" x 32.25" x 19"* Deepest equipment allows: 30"* Max. front rails to rear rails: 30 1/8"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20690-16B
Product Name 16U Cabinet, 23.5"(w) x 36"(d) x 34.25"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details