Huntec, Inc. 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) CLM-20680-34B

Description
CLM-20680-34B 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 32" x 23.6" * Inside HxDxW: 59.50" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)
Description
CLM-20680-34B 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 32" x 23.6" * Inside HxDxW: 59.50" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Suppliers

Company
Product
Description
Supplier Links
34U Cabinet, 23.5
Chino, CA, USA
34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h)
CLM-20680-34B
34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) CLM-20680-34B
CLM-20680-34B 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 32" x 23.6" * Inside HxDxW: 59.50" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

CLM-20680-34B 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h) Standard* Main frames* Removable vented front glass door with lock (swing type)* Removable vented rear metal door with lock (swing type)* Removable solid side doors with lock (push-down type)* 4 EIA standard vertical mounting rails (Square type)* 1 set of depth supporter* Castor* Leveling feet* 25 sets of M6 cage nuts and screws* Solid top panel with front & rear cable entries and 9 fan spots (no fan)* Solid bottom panel with front & rear cable entries* Grounding wires * Fully assembled Specification* Overall HxDxW: 66" x 32" x 23.6" * Inside HxDxW: 59.50" x 28.25" x 19"* Deepest equipment allows: 26"* Max. front rails to rear rails: 26.25"* Cable entry: 2.36"W x 16"L x 2 (bottom), 2.36"W x 16"L x 2 (top)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Enclosures
Product Number CLM-20680-34B
Product Name 34U Cabinet, 23.5"(w) x 31.5"(d) x 66"(h)
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 109-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details