WZ60 -- VARIOLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Varioline® Linear Drive
WZ60
Suppliers
Varioline® Linear Drive
WZ60
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WZ60 |
|
Product Name
|
Varioline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
15.75 inch (400 mm)
|
|
Rated Speed
|
59.06 in/sec (90 m/min)
|
|
Rated Force
|
629 lbs (285 kg)
|
|
Drive Type
|
Ball Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
405 lbs (184 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
17.56 inch (446 mm)
Rated Speed
0.5600 in/sec (0.8534 m/min)
Rated Force
562 lbs (255 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.4724 inch (12 mm)
Rated Speed
0.0118 in/sec (0.0180 m/min)
View Details