WM80 ZRT -- POWERLINE® 370 LINEAR DRIVE
Hunt Valve Actuator Division
Powerline® 370 Linear Drive
WM80 ZRT
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WM80 ZRT |
|
Product Name
|
Powerline® 370 Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
213 inch (5400 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
330 lbs (150 kg)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
95.54 lbs (43.33 kg)
Drive Type
Lead Screw/ACME Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
2.79 inch (70.87 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Drive Type
Ball Screw
Motor Type
DC
View Details
Stroke or X-Axis Travel
0.0020 inch (0.0500 mm)
View Details