WM60-370 ZRT -- POWERLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Powerline® Linear Drive
WM60-370 ZRT
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WM60-370 ZRT |
|
Product Name
|
Powerline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
157 inch (4000 mm)
|
|
Rated Speed
|
98.43 in/sec (150 m/min)
|
|
Rated Force
|
191 lbs (86.66 kg)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Force
65.42 lbs (29.67 kg)
Drive Type
Ball Screw
View Details
Midwest Motion Products, Inc.
Stroke or X-Axis Travel
6.81 inch (173 mm)
Rated Speed
1.05 in/sec (1.6 m/min)
Rated Force
787 lbs (357 kg)
View Details
3X Motion Technologies Co., Ltd
Actuation Type
Electrical
Motor Type
DC
Motor Voltage
2.33 to 12 volts
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details