WHZ80 -- SPEEDLINE® LINEAR DRIVE
Hunt Valve Actuator Division
Speedline® Linear Drive
WHZ80
Suppliers
Speedline® Linear Drive
WHZ80
Supplier's Site
Technical Specifications
|
Product Category
|
Linear Actuators |
|
Product Number
|
WHZ80 |
|
Product Name
|
Speedline® Linear Drive |
|
Device Type
|
Rodless
|
|
Stroke or X-Axis Travel
|
118 inch (3000 mm)
|
|
Rated Speed
|
394 in/sec (600 m/min)
|
|
Rated Force
|
333 lbs (151 kg)
|
|
Drive Type
|
Belt Drive
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuation Type
Electrical
Rated Speed
39.37 in/sec (60 m/min)
Rated Force
15.38 lbs (6.97 kg)
View Details
Rated Force
206 lbs (93.49 kg)
Drive Type
Ball Screw
View Details
Stroke or X-Axis Travel
0.2362 inch (6 mm)
Rated Speed
0.0157 in/sec (0.0240 m/min)
View Details
Actuation Type
Electrical
Stroke or X-Axis Travel
7.91 to 11.81 inch (201 to 300 mm)
Drive Type
Lead Screw/ACME Screw; Ball Screw
View Details